Capital Lighting, Inc. 28529-AN Large Chandeliers-Drum Shade 360393

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28529-AN Large Chandeliers-Drum Shade - 360393 - Capital Lighting, Inc.
Columbus, OH, USA
28529-AN Large Chandeliers-Drum Shade
360393
28529-AN Large Chandeliers-Drum Shade 360393
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360393
Product Name 28529-AN Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details