Capital Lighting, Inc. 28533-GB Mid. Chandeliers-Drum Shades 360392

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28533-GB Mid. Chandeliers-Drum Shades - 360392 - Capital Lighting, Inc.
Columbus, OH, USA
28533-GB Mid. Chandeliers-Drum Shades
360392
28533-GB Mid. Chandeliers-Drum Shades 360392
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.37
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360392
Product Name 28533-GB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details