Capital Lighting, Inc. 28529-GB Mid. Chandeliers-Drum Shades 360391

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28529-GB Mid. Chandeliers-Drum Shades - 360391 - Capital Lighting, Inc.
Columbus, OH, USA
28529-GB Mid. Chandeliers-Drum Shades
360391
28529-GB Mid. Chandeliers-Drum Shades 360391
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Golden Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360391
Product Name 28529-GB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details