Capital Lighting, Inc. 29003-BBZ Bathroom Fixtures-Three Lights 360387

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
29003-BBZ Bathroom Fixtures-Three Lights - 360387 - Capital Lighting, Inc.
Columbus, OH, USA
29003-BBZ Bathroom Fixtures-Three Lights
360387
29003-BBZ Bathroom Fixtures-Three Lights 360387
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burleson Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360387
Product Name 29003-BBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details