Capital Lighting, Inc. 29004-BNK Bathroom Fixtures-Four Lights 360383

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
29004-BNK Bathroom Fixtures-Four Lights - 360383 - Capital Lighting, Inc.
Columbus, OH, USA
29004-BNK Bathroom Fixtures-Four Lights
360383
29004-BNK Bathroom Fixtures-Four Lights 360383
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360383
Product Name 29004-BNK Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details