Capital Lighting, Inc. 29021-BNK Mini Pendants-Chain 360380

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
29021-BNK Mini Pendants-Chain - 360380 - Capital Lighting, Inc.
Columbus, OH, USA
29021-BNK Mini Pendants-Chain
360380
29021-BNK Mini Pendants-Chain 360380
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360380
Product Name 29021-BNK Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details