Capital Lighting, Inc. 28553-AN Semi-Flush Mts.-Bowl Style 360379

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28553-AN Semi-Flush Mts.-Bowl Style - 360379 - Capital Lighting, Inc.
Columbus, OH, USA
28553-AN Semi-Flush Mts.-Bowl Style
360379
28553-AN Semi-Flush Mts.-Bowl Style 360379
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360379
Product Name 28553-AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details