Capital Lighting, Inc. 28603-ABZ Bathroom Fixtures-Three Lights 360375

Description
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28603-ABZ Bathroom Fixtures-Three Lights - 360375 - Capital Lighting, Inc.
Columbus, OH, USA
28603-ABZ Bathroom Fixtures-Three Lights
360375
28603-ABZ Bathroom Fixtures-Three Lights 360375
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 7.87
Length 7.87
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360375
Product Name 28603-ABZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details