Capital Lighting, Inc. 28561-AN Sconces-Drum Shades 360374

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28561-AN Sconces-Drum Shades - 360374 - Capital Lighting, Inc.
Columbus, OH, USA
28561-AN Sconces-Drum Shades
360374
28561-AN Sconces-Drum Shades 360374
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360374
Product Name 28561-AN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details