Capital Lighting, Inc. 28562-GB Sconces-Double Candle 360371

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28562-GB Sconces-Double Candle - 360371 - Capital Lighting, Inc.
Columbus, OH, USA
28562-GB Sconces-Double Candle
360371
28562-GB Sconces-Double Candle 360371
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360371
Product Name 28562-GB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details