Capital Lighting, Inc. 28702-SN Bathroom Fixtures-Two Lights 360368

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28702-SN Bathroom Fixtures-Two Lights - 360368 - Capital Lighting, Inc.
Columbus, OH, USA
28702-SN Bathroom Fixtures-Two Lights
360368
28702-SN Bathroom Fixtures-Two Lights 360368
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360368
Product Name 28702-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details