Capital Lighting, Inc. 28653-BNK Semi-Flush Mts.-Bowl Style 360366

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28653-BNK Semi-Flush Mts.-Bowl Style - 360366 - Capital Lighting, Inc.
Columbus, OH, USA
28653-BNK Semi-Flush Mts.-Bowl Style
360366
28653-BNK Semi-Flush Mts.-Bowl Style 360366
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360366
Product Name 28653-BNK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details