Capital Lighting, Inc. 28702-ORB Bathroom Fixtures-Two Lights 360365

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28702-ORB Bathroom Fixtures-Two Lights - 360365 - Capital Lighting, Inc.
Columbus, OH, USA
28702-ORB Bathroom Fixtures-Two Lights
360365
28702-ORB Bathroom Fixtures-Two Lights 360365
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360365
Product Name 28702-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details