Capital Lighting, Inc. 28929-ORB Mid. Chandeliers-Glass Up 360359

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28929-ORB Mid. Chandeliers-Glass Up - 360359 - Capital Lighting, Inc.
Columbus, OH, USA
28929-ORB Mid. Chandeliers-Glass Up
360359
28929-ORB Mid. Chandeliers-Glass Up 360359
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360359
Product Name 28929-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details