Capital Lighting, Inc. 29002-BBZ Bathroom Fixtures-Two Lights 360358

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burleson Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burleson Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
29002-BBZ Bathroom Fixtures-Two Lights - 360358 - Capital Lighting, Inc.
Columbus, OH, USA
29002-BBZ Bathroom Fixtures-Two Lights
360358
29002-BBZ Bathroom Fixtures-Two Lights 360358
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burleson Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burleson Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360358
Product Name 29002-BBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details