Capital Lighting, Inc. 29001-BNK Sconces-Single Glass 360355

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
29001-BNK Sconces-Single Glass - 360355 - Capital Lighting, Inc.
Columbus, OH, USA
29001-BNK Sconces-Single Glass
360355
29001-BNK Sconces-Single Glass 360355
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360355
Product Name 29001-BNK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details