Capital Lighting, Inc. 28604-ABZ Bathroom Fixtures-Four Lights 360349

Description
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28604-ABZ Bathroom Fixtures-Four Lights - 360349 - Capital Lighting, Inc.
Columbus, OH, USA
28604-ABZ Bathroom Fixtures-Four Lights
360349
28604-ABZ Bathroom Fixtures-Four Lights 360349
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 7.87
Length 7.87
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360349
Product Name 28604-ABZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details