Capital Lighting, Inc. 28633-BNK Mid. Chandeliers-Candle 360348

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28633-BNK Mid. Chandeliers-Candle - 360348 - Capital Lighting, Inc.
Columbus, OH, USA
28633-BNK Mid. Chandeliers-Candle
360348
28633-BNK Mid. Chandeliers-Candle 360348
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360348
Product Name 28633-BNK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details