Capital Lighting, Inc. 28612-BNK Large Chandeliers-Candle 360346

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.75 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.75 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28612-BNK Large Chandeliers-Candle - 360346 - Capital Lighting, Inc.
Columbus, OH, USA
28612-BNK Large Chandeliers-Candle
360346
28612-BNK Large Chandeliers-Candle 360346
PRODUCT DETAILS / SPECS Width/Dia: 41.75 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.75
Height: 46.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360346
Product Name 28612-BNK Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details