Capital Lighting, Inc. 28626-ABZ Mid. Chandeliers-Candle 360343

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28626-ABZ Mid. Chandeliers-Candle - 360343 - Capital Lighting, Inc.
Columbus, OH, USA
28626-ABZ Mid. Chandeliers-Candle
360343
28626-ABZ Mid. Chandeliers-Candle 360343
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360343
Product Name 28626-ABZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details