Capital Lighting, Inc. 28721-SN Mini Pendants-Rod 360331

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28721-SN Mini Pendants-Rod - 360331 - Capital Lighting, Inc.
Columbus, OH, USA
28721-SN Mini Pendants-Rod
360331
28721-SN Mini Pendants-Rod 360331
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.62
Height: 50.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360331
Product Name 28721-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details