Capital Lighting, Inc. 28903-SN Bathroom Fixtures-Three Lights 360327

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28903-SN Bathroom Fixtures-Three Lights - 360327 - Capital Lighting, Inc.
Columbus, OH, USA
28903-SN Bathroom Fixtures-Three Lights
360327
28903-SN Bathroom Fixtures-Three Lights 360327
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360327
Product Name 28903-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details