Capital Lighting, Inc. 28921-SN Mini Pendants-Rod 360321

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28921-SN Mini Pendants-Rod - 360321 - Capital Lighting, Inc.
Columbus, OH, USA
28921-SN Mini Pendants-Rod
360321
28921-SN Mini Pendants-Rod 360321
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 47.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360321
Product Name 28921-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details