Capital Lighting, Inc. 28923-ORB Mid. Chandeliers-Glass Up 360320

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28923-ORB Mid. Chandeliers-Glass Up - 360320 - Capital Lighting, Inc.
Columbus, OH, USA
28923-ORB Mid. Chandeliers-Glass Up
360320
28923-ORB Mid. Chandeliers-Glass Up 360320
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360320
Product Name 28923-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details