Capital Lighting, Inc. 28729-SN Mid. Chandeliers-Glass Up 360317

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28729-SN Mid. Chandeliers-Glass Up - 360317 - Capital Lighting, Inc.
Columbus, OH, USA
28729-SN Mid. Chandeliers-Glass Up
360317
28729-SN Mid. Chandeliers-Glass Up 360317
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360317
Product Name 28729-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details