Capital Lighting, Inc. 28753-SN Semi-Flush Mts.-Bowl Style 360316

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28753-SN Semi-Flush Mts.-Bowl Style - 360316 - Capital Lighting, Inc.
Columbus, OH, USA
28753-SN Semi-Flush Mts.-Bowl Style
360316
28753-SN Semi-Flush Mts.-Bowl Style 360316
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360316
Product Name 28753-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details