Capital Lighting, Inc. 28804-GGL Bathroom Fixtures-Four Lights 360315

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28804-GGL Bathroom Fixtures-Four Lights - 360315 - Capital Lighting, Inc.
Columbus, OH, USA
28804-GGL Bathroom Fixtures-Four Lights
360315
28804-GGL Bathroom Fixtures-Four Lights 360315
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360315
Product Name 28804-GGL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details