Capital Lighting, Inc. 28762-ORB Sconces-Double Glass 360313

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28762-ORB Sconces-Double Glass - 360313 - Capital Lighting, Inc.
Columbus, OH, USA
28762-ORB Sconces-Double Glass
360313
28762-ORB Sconces-Double Glass 360313
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360313
Product Name 28762-ORB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details