Capital Lighting, Inc. 28826-GGL Mid. Chandeliers-Glass Up 360307

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28826-GGL Mid. Chandeliers-Glass Up - 360307 - Capital Lighting, Inc.
Columbus, OH, USA
28826-GGL Mid. Chandeliers-Glass Up
360307
28826-GGL Mid. Chandeliers-Glass Up 360307
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360307
Product Name 28826-GGL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details