Capital Lighting, Inc. 28829-GGL Mid. Chandeliers-Glass Up 360304

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28829-GGL Mid. Chandeliers-Glass Up - 360304 - Capital Lighting, Inc.
Columbus, OH, USA
28829-GGL Mid. Chandeliers-Glass Up
360304
28829-GGL Mid. Chandeliers-Glass Up 360304
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360304
Product Name 28829-GGL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details