Capital Lighting, Inc. 28853-GGL Semi-Flush Mts.-Bowl Style 360303

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
28853-GGL Semi-Flush Mts.-Bowl Style - 360303 - Capital Lighting, Inc.
Columbus, OH, USA
28853-GGL Semi-Flush Mts.-Bowl Style
360303
28853-GGL Semi-Flush Mts.-Bowl Style 360303
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360303
Product Name 28853-GGL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details