Capital Lighting, Inc. 28861-GGL Sconces-Single Glass 360301

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28861-GGL Sconces-Single Glass - 360301 - Capital Lighting, Inc.
Columbus, OH, USA
28861-GGL Sconces-Single Glass
360301
28861-GGL Sconces-Single Glass 360301
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360301
Product Name 28861-GGL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details