Capital Lighting, Inc. 28901-ORB Sconces-Single Glass 360300

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28901-ORB Sconces-Single Glass - 360300 - Capital Lighting, Inc.
Columbus, OH, USA
28901-ORB Sconces-Single Glass
360300
28901-ORB Sconces-Single Glass 360300
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360300
Product Name 28901-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details