Capital Lighting, Inc. 29025-BNK Mid. Chandeliers-Glass Up 360199

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
29025-BNK Mid. Chandeliers-Glass Up - 360199 - Capital Lighting, Inc.
Columbus, OH, USA
29025-BNK Mid. Chandeliers-Glass Up
360199
29025-BNK Mid. Chandeliers-Glass Up 360199
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360199
Product Name 29025-BNK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details