Capital Lighting, Inc. 29053-BBZ Semi-Flush Mts.-Bowl Style 360192

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
29053-BBZ Semi-Flush Mts.-Bowl Style - 360192 - Capital Lighting, Inc.
Columbus, OH, USA
29053-BBZ Semi-Flush Mts.-Bowl Style
360192
29053-BBZ Semi-Flush Mts.-Bowl Style 360192
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burleson Bronze Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burleson Bronze
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360192
Product Name 29053-BBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details