Capital Lighting, Inc. 29043-BNK Pendants-Bowl Style 360190

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
29043-BNK Pendants-Bowl Style - 360190 - Capital Lighting, Inc.
Columbus, OH, USA
29043-BNK Pendants-Bowl Style
360190
29043-BNK Pendants-Bowl Style 360190
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360190
Product Name 29043-BNK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details