Capital Lighting, Inc. Mid. Chandeliers-Candle 360180

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Peruvian Bronze Weight: 4.62 Product Name: Three Light Chandelier UPC: 014817482607 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Peruvian Bronze Weight: 4.62 Product Name: Three Light Chandelier UPC: 014817482607 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 360180 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
360180
Mid. Chandeliers-Candle 360180
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Peruvian Bronze Weight: 4.62 Product Name: Three Light Chandelier UPC: 014817482607 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 20.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Peruvian Bronze
Weight: 4.62
Product Name: Three Light Chandelier
UPC: 014817482607
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360180
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details