Capital Lighting, Inc. F2748/6+3RI Mid. Chandeliers-Candle 360168

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.13 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Iron Weight: 12.76 Product Name: Nine Light Two Tier Chandelier UPC: 014817488449 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 4.813`` Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.13 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Iron Weight: 12.76 Product Name: Nine Light Two Tier Chandelier UPC: 014817488449 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 4.813`` Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2748/6+3RI Mid. Chandeliers-Candle - 360168 - Capital Lighting, Inc.
Columbus, OH, USA
F2748/6+3RI Mid. Chandeliers-Candle
360168
F2748/6+3RI Mid. Chandeliers-Candle 360168
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.13 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Iron Weight: 12.76 Product Name: Nine Light Two Tier Chandelier UPC: 014817488449 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 4.813`` Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.13
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rustic Iron
Weight: 12.76
Product Name: Nine Light Two Tier Chandelier
UPC: 014817488449
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.813``
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360168
Product Name F2748/6+3RI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details