PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 25.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Iron
Weight: 7.7
Product Name: Six Light Single Tier Chandelier
UPC: 014817488425
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.813``
Chain: 60``
Wire: 180``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 360162 |
| Product Name | F2746/6RI Mid. Chandeliers-Candle |
| Application | Residential |