Capital Lighting, Inc. VS23001-HTBZ Sconces-Single Glass 360159

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817485301 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817485301 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23001-HTBZ Sconces-Single Glass - 360159 - Capital Lighting, Inc.
Columbus, OH, USA
VS23001-HTBZ Sconces-Single Glass
360159
VS23001-HTBZ Sconces-Single Glass 360159
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817485301 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 2.42
Product Name: One Light Vanity Strip
UPC: 014817485301
Category: Vanity
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360159
Product Name VS23001-HTBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details