Capital Lighting, Inc. VS23004-HTBZ Bathroom Fixtures-Four Lights 360158

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817485332 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817485332 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23004-HTBZ Bathroom Fixtures-Four Lights - 360158 - Capital Lighting, Inc.
Columbus, OH, USA
VS23004-HTBZ Bathroom Fixtures-Four Lights
360158
VS23004-HTBZ Bathroom Fixtures-Four Lights 360158
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817485332 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heritage Bronze
Weight: 8.14
Product Name: Four Light Vanity Strip
UPC: 014817485332
Category: Vanity
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360158
Product Name VS23004-HTBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details