Capital Lighting, Inc. VS23002-CH Bathroom Fixtures-Two Lights 360154

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817483352 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817483352 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23002-CH Bathroom Fixtures-Two Lights - 360154 - Capital Lighting, Inc.
Columbus, OH, USA
VS23002-CH Bathroom Fixtures-Two Lights
360154
VS23002-CH Bathroom Fixtures-Two Lights 360154
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817483352 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4.62
Product Name: Two Light Vanity Strip
UPC: 014817483352
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360154
Product Name VS23002-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details