Capital Lighting, Inc. VS23003-BS Bathroom Fixtures-Three Lights 360153

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.16 Product Name: Three Light Vanity Strip UPC: 014817483376 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.16 Product Name: Three Light Vanity Strip UPC: 014817483376 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23003-BS Bathroom Fixtures-Three Lights - 360153 - Capital Lighting, Inc.
Columbus, OH, USA
VS23003-BS Bathroom Fixtures-Three Lights
360153
VS23003-BS Bathroom Fixtures-Three Lights 360153
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.16 Product Name: Three Light Vanity Strip UPC: 014817483376 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 6.16
Product Name: Three Light Vanity Strip
UPC: 014817483376
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360153
Product Name VS23003-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details