Capital Lighting, Inc. VS23001-BS Sconces-Single Glass 360125

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817483314 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817483314 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23001-BS Sconces-Single Glass - 360125 - Capital Lighting, Inc.
Columbus, OH, USA
VS23001-BS Sconces-Single Glass
360125
VS23001-BS Sconces-Single Glass 360125
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.42 Product Name: One Light Vanity Strip UPC: 014817483314 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.42
Product Name: One Light Vanity Strip
UPC: 014817483314
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360125
Product Name VS23001-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details