Capital Lighting, Inc. P1261ORB Mini Pendants-Rod 360124

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.37 Product Name: One Light Pendant UPC: 014817483437 Category: Pendants Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.37 Product Name: One Light Pendant UPC: 014817483437 Category: Pendants Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1261ORB Mini Pendants-Rod - 360124 - Capital Lighting, Inc.
Columbus, OH, USA
P1261ORB Mini Pendants-Rod
360124
P1261ORB Mini Pendants-Rod 360124
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.37 Product Name: One Light Pendant UPC: 014817483437 Category: Pendants Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.37
Product Name: One Light Pendant
UPC: 014817483437
Category: Pendants
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360124
Product Name P1261ORB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details