Capital Lighting, Inc. FL6258DW Lamps-Floor Lamps 360119

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Weight: 31.35 Product Name: One Light Floor Lamp UPC: 014817403817 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Weight: 31.35 Product Name: One Light Floor Lamp UPC: 014817403817 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6258DW Lamps-Floor Lamps - 360119 - Capital Lighting, Inc.
Columbus, OH, USA
FL6258DW Lamps-Floor Lamps
360119
FL6258DW Lamps-Floor Lamps 360119
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Walnut Weight: 31.35 Product Name: One Light Floor Lamp UPC: 014817403817 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 64.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Walnut
Weight: 31.35
Product Name: One Light Floor Lamp
UPC: 014817403817
Category: Lamps
Glass: Coco Color Taffeta
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360119
Product Name FL6258DW Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details