Capital Lighting, Inc. Mini Chandeliers-Candle 360099

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.96 Product Name: Three Light Chandelier UPC: 014817482683 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.96 Product Name: Three Light Chandelier UPC: 014817482683 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 360099 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
360099
Mini Chandeliers-Candle 360099
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.96 Product Name: Three Light Chandelier UPC: 014817482683 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.96
Product Name: Three Light Chandelier
UPC: 014817482683
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360099
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details