Capital Lighting, Inc. Mid. Chandeliers-Glass Up 360093

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 5.94 Product Name: Three Light Chandelier UPC: 014817482737 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 5.94 Product Name: Three Light Chandelier UPC: 014817482737 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 360093 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
360093
Mid. Chandeliers-Glass Up 360093
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 5.94 Product Name: Three Light Chandelier UPC: 014817482737 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Iron
Weight: 5.94
Product Name: Three Light Chandelier
UPC: 014817482737
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360093
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details