Capital Lighting, Inc. Mid. Chandeliers-Glass Up 360091

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Colonial Iron Weight: 19.47 Product Name: Nine Light Chandelier UPC: 014817482744 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Colonial Iron Weight: 19.47 Product Name: Nine Light Chandelier UPC: 014817482744 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 360091 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
360091
Mid. Chandeliers-Glass Up 360091
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Colonial Iron Weight: 19.47 Product Name: Nine Light Chandelier UPC: 014817482744 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Colonial Iron
Weight: 19.47
Product Name: Nine Light Chandelier
UPC: 014817482744
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360091
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details