Capital Lighting, Inc. Flush Mounts-Bowl Style 360075

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 6.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 1.82 Product Name: Two Light Indoor Flush Mount UPC: 014817483017 Category: Flushmounts Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 6.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 1.82 Product Name: Two Light Indoor Flush Mount UPC: 014817483017 Category: Flushmounts Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 360075 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
360075
Flush Mounts-Bowl Style 360075
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 6.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 1.82 Product Name: Two Light Indoor Flush Mount UPC: 014817483017 Category: Flushmounts Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.19
Height: 6.13
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 1.82
Product Name: Two Light Indoor Flush Mount
UPC: 014817483017
Category: Flushmounts
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360075
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details